Texas Instruments Digital Isolators - ISO7740FDW ISO7740FDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922115-ISO7740FDW Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922115-ISO7740FDW Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740FDW - 922115-ISO7740FDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740FDW
922115-ISO7740FDW
Digital Isolators - ISO7740FDW 922115-ISO7740FDW
Manufacturer: Texas Instruments Win Source Part Number: 922115-ISO7740FDW Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 922115-ISO7740FDW
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7740
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740FDW
Isolators - Digital Isolators ISO7740FDW
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 922115-ISO7740FDW ISO7740FDW
Product Name Digital Isolators - ISO7740FDW Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details