Texas Instruments High-Performance Analog Digital Isolators - ISO1540QDQ1 ISO1540QDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 875962-ISO1540QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1540 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1540QDQ1-ND, 296-45293-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875962-ISO1540QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1540 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1540QDQ1-ND, 296-45293-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO1540QDQ1 - 875962-ISO1540QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO1540QDQ1
875962-ISO1540QDQ1
Digital Isolators - ISO1540QDQ1 875962-ISO1540QDQ1
Manufacturer: Texas Instruments Win Source Part Number: 875962-ISO1540QDQ1 Series: Automotive, AEC-Q100 Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO1540 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO1540QDQ1-ND, 296-45293-5

Manufacturer: Texas Instruments
Win Source Part Number: 875962-ISO1540QDQ1
Series: Automotive, AEC-Q100
Features: Digital Isolator 2 Channel CMTI
Package: Tube
Family Name: ISO1540
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO1540QDQ1-ND, 296-45293-5

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO1540QDQ1
Isolators - Digital Isolators ISO1540QDQ1
AUTO ISO I2C 2500VRMS 2CH 8SOIC

AUTO ISO I2C 2500VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 875962-ISO1540QDQ1 ISO1540QDQ1
Product Name Digital Isolators - ISO1540QDQ1 Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
Isolation - Digital Isolators - 2DIB0410F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details