Texas Instruments Electronic Surplus - ISO7342FCDWR ISO7342FCDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190681-ISO7342FCDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7342FC Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADuM3402ARWZ; ADuM242E0WBRWZ-RL; ADuM3402BRW; Introduction Date: November 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190681-ISO7342FCDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7342FC Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADuM3402ARWZ; ADuM242E0WBRWZ-RL; ADuM3402BRW; Introduction Date: November 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7342FCDWR - 1190681-ISO7342FCDWR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7342FCDWR
1190681-ISO7342FCDWR
Electronic Surplus - ISO7342FCDWR 1190681-ISO7342FCDWR
Manufacturer: Texas Instruments Win Source Part Number: 1190681-ISO7342FCDWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7342FC Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4.1ns Alternative Parts (Cross-Reference): ADuM3402ARWZ; ADuM242E0WBRWZ-RL; ADuM3402BRW; Introduction Date: November 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 2.1ns, 1.7ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190681-ISO7342FCDWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Family Name: ISO7342FC
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4.1ns
Alternative Parts (Cross-Reference): ADuM3402ARWZ; ADuM242E0WBRWZ-RL; ADuM3402BRW;
Introduction Date: November 04, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 2.1ns, 1.7ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7342FCDWR
Isolators - Digital Isolators ISO7342FCDWR
DGTL ISO 3000VRMS 4CH GP 16SOIC

DGTL ISO 3000VRMS 4CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7342FCDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7342FCDWR
Integrated Circuits (ICs) - Digital isolators ISO7342FCDWR
Low-power, quad-channel, 2/2, 25-Mbps, default output low digital isolator

Low-power, quad-channel, 2/2, 25-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1190681-ISO7342FCDWR ISO7342FCDWR ISO7342FCDWR
Product Name Electronic Surplus - ISO7342FCDWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Charge/CCLD Converter 1mV/pC 1-10k Hz - -2647-D-- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details