Texas Instruments Standard Linear and Logic Digital Isolators - ISO7320CQDRQ1 ISO7320CQDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 806406-ISO7320CQDRQ1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806406-ISO7320CQDRQ1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7320CQDRQ1 - 806406-ISO7320CQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7320CQDRQ1
806406-ISO7320CQDRQ1
Digital Isolators - ISO7320CQDRQ1 806406-ISO7320CQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806406-ISO7320CQDRQ1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 806406-ISO7320CQDRQ1
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.1ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/μs
Isolated Power: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7320CQDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7320CQDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7320CQDRQ1
Automotive, low-power, dual-channel, 2/0, 25-Mbps digital isolator

Automotive, low-power, dual-channel, 2/0, 25-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7320CQDRQ1
Isolators - Digital Isolators ISO7320CQDRQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 806406-ISO7320CQDRQ1 ISO7320CQDRQ1 ISO7320CQDRQ1
Product Name Digital Isolators - ISO7320CQDRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details