Texas Instruments Isolators - Digital Isolators ISO1640BQDRQ1

Description
Win Source Part Number: 1378690-ISO1640BQDRQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: I²C, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO1640 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Number of Channels: 2 Voltage - Isolation: 3000Vrms Channel Type: Bidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 57ns, 88ns Pulse Width Distortion (Max): 45ns
Request a Quote Datasheet
Description
Win Source Part Number: 1378690-ISO1640BQDRQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: I²C, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO1640 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Number of Channels: 2 Voltage - Isolation: 3000Vrms Channel Type: Bidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 57ns, 88ns Pulse Width Distortion (Max): 45ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1378690-ISO1640BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1378690-ISO1640BQDRQ1
Isolators - Digital Isolators 1378690-ISO1640BQDRQ1
Win Source Part Number: 1378690-ISO1640BQDRQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: I²C, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO1640 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Number of Channels: 2 Voltage - Isolation: 3000Vrms Channel Type: Bidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 57ns, 88ns Pulse Width Distortion (Max): 45ns

Win Source Part Number: 1378690-ISO1640BQDRQ1
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: I²C, SPI
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ISO1640
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Channel Type: Bidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 57ns, 88ns
Pulse Width Distortion (Max): 45ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO1640BQDRQ1
Isolators - Digital Isolators ISO1640BQDRQ1
AUTOMOTIVE, HOT-SWAPPABLE, ROBUS

AUTOMOTIVE, HOT-SWAPPABLE, ROBUS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1378690-ISO1640BQDRQ1 ISO1640BQDRQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details