Texas Instruments Digital Isolators - ISO7321CD ISO7321CD

Description
Manufacturer: Texas Instruments Win Source Part Number: 875973-ISO7321CD Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO7321 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46514-5, ISO7321CD-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875973-ISO7321CD Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO7321 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46514-5, ISO7321CD-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7321CD - 875973-ISO7321CD - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7321CD
875973-ISO7321CD
Digital Isolators - ISO7321CD 875973-ISO7321CD
Manufacturer: Texas Instruments Win Source Part Number: 875973-ISO7321CD Features: Digital Isolator 2 Channel CMTI Package: Tube Family Name: ISO7321 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46514-5, ISO7321CD-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875973-ISO7321CD
Features: Digital Isolator 2 Channel CMTI
Package: Tube
Family Name: ISO7321
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46514-5, ISO7321CD-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7321CD
Isolators - Digital Isolators ISO7321CD
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 875973-ISO7321CD ISO7321CD
Product Name Digital Isolators - ISO7321CD Isolators - Digital Isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details