Manufacturer: Texas Instruments
Win Source Part Number: 808283-ISO7340CQDWRQ
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.1ns, 1.7ns
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 25kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
DGTL ISO 3000VRMS 4CH 16SOIC
Automotive, low-power, quad-channel, 4/0, 25-Mbps digital isolator
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Isolators |
| Product Number | 808283-ISO7340CQDWRQ1 | ISO7340CQDWRQ1 | ISO7340CQDWRQ1 |
| Product Name | Digital Isolators - ISO7340CQDWRQ1 | Isolators - Digital Isolators | Integrated Circuits (ICs) - Digital isolators |
| Analog Channels | 4 # |