Texas Instruments Isolators Digital Isolators ISO7041FDBQ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4 Channel Type: Unidirectional Voltage - Isolation: 3000Vrms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4 Channel Type: Unidirectional Voltage - Isolation: 3000Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tube Product Status: Active Technology: Capacitive Coupling Type: General Purpose Isolated Power: No Number of Channels: 4 Channel Type: Unidirectional Voltage - Isolation: 3000Vrms

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tube
Product Status: Active
Technology: Capacitive Coupling
Type: General Purpose
Isolated Power: No
Number of Channels: 4
Channel Type: Unidirectional
Voltage - Isolation: 3000Vrms

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7041FDBQ
Isolators - Digital Isolators ISO7041FDBQ
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number ISO7041FDBQ
Product Name Isolators Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details