Texas Instruments Standard Linear and Logic Electronic Surplus - ISO7221BD ISO7221BD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190641-ISO7221BD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190641-ISO7221BD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISO7221BD - 1190641-ISO7221BD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7221BD
1190641-ISO7221BD
Electronic Surplus - ISO7221BD 1190641-ISO7221BD
Manufacturer: Texas Instruments Win Source Part Number: 1190641-ISO7221BD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 5Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns Pulse Width Distortion (Maximum): 3ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190641-ISO7221BD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 5Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns
Pulse Width Distortion (Maximum): 3ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Digital Isolator ICs - 6607679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
6607679
Digital Isolator ICs 6607679
Digital Isolator Rail 8-Pin SOIC

Digital Isolator Rail 8-Pin SOIC

Supplier's Site
Digital Isolator ICs - 6607679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
6607679P
Digital Isolator ICs 6607679P
Digital Isolator Rail 8-Pin SOIC

Digital Isolator Rail 8-Pin SOIC

Supplier's Site
Digital Isolator ICs - 1219064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
1219064
Digital Isolator ICs 1219064
Digital Isolator Rail 8-Pin SOIC

Digital Isolator Rail 8-Pin SOIC

Supplier's Site
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7221BD
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7221BD
IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7221BD
Isolators - Digital Isolators ISO7221BD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 1190641-ISO7221BD 6607679 ISO7221BD ISO7221BD
Product Name Electronic Surplus - ISO7221BD Digital Isolator ICs IC DUAL DIGITAL ISOLATOR 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 5Mbps 58ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Isolators - Digital Isolators
Analog Channels 2 # 1 #
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Signal Conditioning SigIsol SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details