Texas Instruments Isolators - Digital Isolators ISO6740DWR

Description
Win Source Part Number: 1353465-ISO6740DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet
Description
Win Source Part Number: 1353465-ISO6740DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1353465-ISO6740DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1353465-ISO6740DWR
Isolators - Digital Isolators 1353465-ISO6740DWR
Win Source Part Number: 1353465-ISO6740DWR Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: CAN, RS232, RS485, SPI MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: ISO674x Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO6740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 50Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.6ns, 2.6ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns

Win Source Part Number: 1353465-ISO6740DWR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: CAN, RS232, RS485, SPI
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: ISO674x
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO6740
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 50Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO6740DWR
Isolators - Digital Isolators ISO6740DWR
GENERAL-PURPOSE, QUAD-CHANNEL, 4

GENERAL-PURPOSE, QUAD-CHANNEL, 4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1353465-ISO6740DWR ISO6740DWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details