Texas Instruments High-Performance Analog ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7230MDWR

Description
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7230MDWR
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7230MDWR
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Digital Isolators - ISO7230MDWR - 1049087-ISO7230MDWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7230MDWR
1049087-ISO7230MDWR
Digital Isolators - ISO7230MDWR 1049087-ISO7230MDWR
Manufacturer: Texas Instruments Win Source Part Number: 1049087-ISO7230MDWR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Number of Channels: 3 Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 23ns, 23ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 2ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Rise and Fall Time: 2ns, 2ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049087-ISO7230MDWR
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Number of Channels: 3
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 23ns, 23ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 2ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.15 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7230MDWR
Isolators - Digital Isolators ISO7230MDWR
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7230MDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7230MDWR
Integrated Circuits (ICs) - Digital isolators ISO7230MDWR
Triple-channel, 3/0, 150-Mbps digital isolator

Triple-channel, 3/0, 150-Mbps digital isolator

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners Signal Isolators
Product Number ISO7230MDWR 1049087-ISO7230MDWR ISO7230MDWR ISO7230MDWR
Product Name ISOLAT DGTL 3KVRMS 3CH 16-SOIC 36586 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Digital Isolators - ISO7230MDWR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details