Texas Instruments Digital Isolators - ISO7231MDWRG4 ISO7231MDWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190660-ISO7231MDWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns Pulse Width Distortion (Maximum): 2ns Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190660-ISO7231MDWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns Pulse Width Distortion (Maximum): 2ns Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7231MDWRG4 - 1190660-ISO7231MDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7231MDWRG4
1190660-ISO7231MDWRG4
Digital Isolators - ISO7231MDWRG4 1190660-ISO7231MDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1190660-ISO7231MDWRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Family Name: ISO7231 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns Pulse Width Distortion (Maximum): 2ns Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190660-ISO7231MDWRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Family Name: ISO7231
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 23ns, 23ns
Pulse Width Distortion (Maximum): 2ns
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295
Anaheim, CA, United States
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)
ISO7231MDWRG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) ISO7231MDWRG4
ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7231MDWRG4
Isolators - Digital Isolators ISO7231MDWRG4
DGTL ISO 2500VRMS 3CH GP 16SOIC

DGTL ISO 2500VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190660-ISO7231MDWRG4 ISO7231MDWRG4 ISO7231MDWRG4
Product Name Digital Isolators - ISO7231MDWRG4 ISOLAT DGTL 3KVRMS 3CH 16-SOIC 40940 3 3.15 V ~ 5.5 V 4000Vpk 150Mbps 34ns CMOS 16-SOIC (0.295"" 7.50mm Width) 16-SOIC Tape & Reel (TR) Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA38-19E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details