Texas Instruments Digital Isolators - ISO721DUB ISO721DUB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190627-ISO721DUB Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190627-ISO721DUB Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO721DUB - 1190627-ISO721DUB - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO721DUB
1190627-ISO721DUB
Digital Isolators - ISO721DUB 1190627-ISO721DUB
Manufacturer: Texas Instruments Win Source Part Number: 1190627-ISO721DUB Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns Pulse Width Distortion (Maximum): 2ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190627-ISO721DUB
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 24ns, 24ns
Pulse Width Distortion (Maximum): 2ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO721DUB
Isolators - Digital Isolators ISO721DUB
DGTL ISO 2500VRMS 1CH GP 8SOP

DGTL ISO 2500VRMS 1CH GP 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190627-ISO721DUB ISO721DUB
Product Name Digital Isolators - ISO721DUB Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details