Texas Instruments Isolators - Digital Isolators ISO7710FQDQ1

Description
Win Source Part Number: 1243833-ISO7710FQDQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49653,ISO7710FQD Q1,TEXTISISO7710FQDQ 1,2156-ISO7710FQDQ1 Base Product Number: ISO7710
Request a Quote Datasheet
Description
Win Source Part Number: 1243833-ISO7710FQDQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49653,ISO7710FQD Q1,TEXTISISO7710FQDQ 1,2156-ISO7710FQDQ1 Base Product Number: ISO7710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243833-ISO7710FQDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243833-ISO7710FQDQ1
Isolators - Digital Isolators 1243833-ISO7710FQDQ1
Win Source Part Number: 1243833-ISO7710FQDQ1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-49653,ISO7710FQD Q1,TEXTISISO7710FQDQ 1,2156-ISO7710FQDQ1 Base Product Number: ISO7710

Win Source Part Number: 1243833-ISO7710FQDQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49653,ISO7710FQDQ1,TEXTISISO7710FQDQ1,2156-ISO7710FQDQ1
Base Product Number: ISO7710

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7710FQDQ1
Isolators - Digital Isolators ISO7710FQDQ1
DGTL ISO 3000VRMS 1CH 8SOIC

DGTL ISO 3000VRMS 1CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243833-ISO7710FQDQ1 ISO7710FQDQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA31-13 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885004 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Potentiometer
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Isolators - Digital Isolators - 1244076-SI8421BD-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers