Texas Instruments Digital Isolators - ISO7721FDR ISO7721FDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851094-ISO7721FDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48915-6, ISO7721FDR-ND, 296-48915-2, 296-48915-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851094-ISO7721FDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48915-6, ISO7721FDR-ND, 296-48915-2, 296-48915-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7721FDR - 851094-ISO7721FDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7721FDR
851094-ISO7721FDR
Digital Isolators - ISO7721FDR 851094-ISO7721FDR
Manufacturer: Texas Instruments Win Source Part Number: 851094-ISO7721FDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7721 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48915-6, ISO7721FDR-ND, 296-48915-2, 296-48915-1

Manufacturer: Texas Instruments
Win Source Part Number: 851094-ISO7721FDR
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: ISO7721
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48915-6, ISO7721FDR-ND, 296-48915-2, 296-48915-1

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7721FDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7721FDR
Integrated Circuits (ICs) - Digital isolators ISO7721FDR
Robust EMC, dual-channel, 1/1, reinforced digital isolator

Robust EMC, dual-channel, 1/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7721FDR
Isolators - Digital Isolators ISO7721FDR
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 851094-ISO7721FDR ISO7721FDR ISO7721FDR
Product Name Digital Isolators - ISO7721FDR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details