Manufacturer: Texas Instruments
Win Source Part Number: 1190680-ISO7342CQDWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Alternative Parts (Cross-Reference): ADUM4160BRWZ; MAX14932CAWE+T; MAX14932EAWE+T;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 2.1ns, 1.7ns
Automotive, low-power, quad-channel, 2/2, 25-Mbps digital isolator
DGTL ISO 3000VRMS 4CH 16SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | 1190680-ISO7342CQDWRQ1 | ISO7342CQDWRQ1 | ISO7342CQDWRQ1 |
| Product Name | Digital Isolators - ISO7342CQDWRQ1 | Integrated Circuits (ICs) - Digital isolators | Isolators - Digital Isolators |
| Analog Channels | 4 # |