Texas Instruments Isolators - Digital Isolators ISO7331FCQDWRQ1

Description
Win Source Part Number: 968024-ISO7331FCQDWR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43876-6,296-4387 6-2,296-43876-1 Base Product Number: ISO7331
Request a Quote Datasheet
Description
Win Source Part Number: 968024-ISO7331FCQDWR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43876-6,296-4387 6-2,296-43876-1 Base Product Number: ISO7331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 968024-ISO7331FCQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
968024-ISO7331FCQDWRQ1
Isolators - Digital Isolators 968024-ISO7331FCQDWRQ1
Win Source Part Number: 968024-ISO7331FCQDWR Q1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43876-6,296-4387 6-2,296-43876-1 Base Product Number: ISO7331

Win Source Part Number: 968024-ISO7331FCQDWRQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 2ns
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 58ns, 58ns
Pulse Width Distortion (Max): 4ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43876-6,296-43876-2,296-43876-1
Base Product Number: ISO7331

Buy Now Datasheet
Isolators - Digital Isolators ISO7331FCQDWRQ1
DGTL ISO 3000VRMS 3CH 16SOIC

DGTL ISO 3000VRMS 3CH 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7331FCQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7331FCQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7331FCQDWRQ1
Automotive, low-power, triple-channel, 2/1, 25-Mbps digital isolator

Automotive, low-power, triple-channel, 2/1, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 968024-ISO7331FCQDWRQ1 ISO7331FCQDWRQ1 ISO7331FCQDWRQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details