Texas Instruments Digital Isolators - ISO7340CDW ISO7340CDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 875977-ISO7340CDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7340 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875977-ISO7340CDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7340 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7340CDW - 875977-ISO7340CDW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7340CDW
875977-ISO7340CDW
Digital Isolators - ISO7340CDW 875977-ISO7340CDW
Manufacturer: Texas Instruments Win Source Part Number: 875977-ISO7340CDW Features: Digital Isolator 4 Channel CMTI Package: Tube Family Name: ISO7340 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 875977-ISO7340CDW
Features: Digital Isolator 4 Channel CMTI
Package: Tube
Family Name: ISO7340
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7340CDW
Isolators - Digital Isolators ISO7340CDW
DGTL ISO 3000VRMS 4CH GP 16SOIC

DGTL ISO 3000VRMS 4CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7340CDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7340CDW
Integrated Circuits (ICs) - Digital isolators ISO7340CDW
Low-power, quad-channel, 4/0, 25-Mbps digital isolator

Low-power, quad-channel, 4/0, 25-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 875977-ISO7340CDW ISO7340CDW ISO7340CDW
Product Name Digital Isolators - ISO7340CDW Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details