Texas Instruments Isolators - Digital Isolators ISO6731DWR

Description
Win Source Part Number: 1243865-ISO6731DWR Category: Isolators>Digital Isolators Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731DWRTR,296 -ISO6731DWRCT,296-IS O6731DWRDKR
Request a Quote
Description
Win Source Part Number: 1243865-ISO6731DWR Category: Isolators>Digital Isolators Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731DWRTR,296 -ISO6731DWRCT,296-IS O6731DWRDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243865-ISO6731DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243865-ISO6731DWR
Isolators - Digital Isolators 1243865-ISO6731DWR
Win Source Part Number: 1243865-ISO6731DWR Category: Isolators>Digital Isolators Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 3 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ISO6731DWRTR,296 -ISO6731DWRCT,296-IS O6731DWRDKR

Win Source Part Number: 1243865-ISO6731DWR
Category: Isolators>Digital Isolators
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ISO6731DWRTR,296-ISO6731DWRCT,296-ISO6731DWRDKR

Buy Now
Futian, China
Isolators - Digital Isolators
ISO6731DWR
Isolators - Digital Isolators ISO6731DWR
GENERAL-PURPOSE, TRIPLE-CHANNEL

GENERAL-PURPOSE, TRIPLE-CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1243865-ISO6731DWR ISO6731DWR
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details