Texas Instruments Digital Isolators - ISO1541QDRQ1 ISO1541QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852244-ISO1541QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms Channel 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1541 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45355-6, 296-45355-2, 296-45355-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852244-ISO1541QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms Channel 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1541 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45355-6, 296-45355-2, 296-45355-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO1541QDRQ1 - 852244-ISO1541QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO1541QDRQ1
852244-ISO1541QDRQ1
Digital Isolators - ISO1541QDRQ1 852244-ISO1541QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852244-ISO1541QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms Channel 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO1541 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45355-6, 296-45355-2, 296-45355-1

Manufacturer: Texas Instruments
Win Source Part Number: 852244-ISO1541QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: I²C Digital Isolator 2500Vrms Channel 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO1541
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45355-6, 296-45355-2, 296-45355-1

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO1541QDRQ1
Isolators - Digital Isolators ISO1541QDRQ1
AUTO ISO I2C 2500VRMS 2CH 8SOIC

AUTO ISO I2C 2500VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 852244-ISO1541QDRQ1 ISO1541QDRQ1
Product Name Digital Isolators - ISO1541QDRQ1 Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details