Texas Instruments Digital Isolators - ISO35DW ISO35DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190613-ISO35DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2484EBRWZ-REEL7; ISO35DWG4; ISO35DWR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190613-ISO35DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2484EBRWZ-REEL7; ISO35DWG4; ISO35DWR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO35DW - 1190613-ISO35DW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO35DW
1190613-ISO35DW
Digital Isolators - ISO35DW 1190613-ISO35DW
Manufacturer: Texas Instruments Win Source Part Number: 1190613-ISO35DW Packaging: Tube Type: RS422, RS485 Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Alternative Parts (Cross-Reference): ADM2484EBRWZ-REEL7; ISO35DWG4; ISO35DWR; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Supply Voltage (V): 3.15V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1190613-ISO35DW
Packaging: Tube
Type: RS422, RS485
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Alternative Parts (Cross-Reference): ADM2484EBRWZ-REEL7; ISO35DWG4; ISO35DWR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.15V ~ 3.6V

Buy Now
Futian, China
Isolators - Digital Isolators
ISO35DW
Isolators - Digital Isolators ISO35DW
ISO RS485/422 1MBPS 2.5KVRMS

ISO RS485/422 1MBPS 2.5KVRMS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190613-ISO35DW ISO35DW
Product Name Digital Isolators - ISO35DW Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
4-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP04-3 - Dataforth Corporation
Specs
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
View Details