Texas Instruments Digital Isolators - ISO7330FCQDWRQ1 ISO7330FCQDWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807580-ISO7330FCQDWR Q1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807580-ISO7330FCQDWR Q1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7330FCQDWRQ1 - 807580-ISO7330FCQDWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7330FCQDWRQ1
807580-ISO7330FCQDWRQ1
Digital Isolators - ISO7330FCQDWRQ1 807580-ISO7330FCQDWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807580-ISO7330FCQDWR Q1 Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 2ns Number of Channels: 3 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns Pulse Width Distortion (Maximum): 4ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807580-ISO7330FCQDWRQ1
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 2ns
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 58ns, 58ns
Pulse Width Distortion (Maximum): 4ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7330FCQDWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7330FCQDWRQ1
Integrated Circuits (ICs) - Digital isolators ISO7330FCQDWRQ1
Automotive, low-power, triple-channel, 3/0, 25-Mbps digital isolator

Automotive, low-power, triple-channel, 3/0, 25-Mbps digital isolator

Supplier's Site
Isolators - Digital Isolators ISO7330FCQDWRQ1
DGTL ISO 3000VRMS 3CH 16SOIC

DGTL ISO 3000VRMS 3CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 807580-ISO7330FCQDWRQ1 ISO7330FCQDWRQ1 ISO7330FCQDWRQ1
Product Name Digital Isolators - ISO7330FCQDWRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail; Rack Mount
Outputs Analog Voltage Output
View Details