Win Source Part Number: 1353118-ISO6742FQDWR
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: CAN
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, ISO674x
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO6742
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 50Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
AUTOMOTIVE, GENERAL-PURPOSE, QUA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners |
| Product Number | 1353118-ISO6742FQDWRQ1 | ISO6742FQDWRQ1 |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators |
| Analog Channels | 4 # |