Texas Instruments Digital Isolators - ISO7420DR ISO7420DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049101-ISO7420DR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3.7ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V, 4.75 V to 5.25 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049101-ISO7420DR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3.7ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V, 4.75 V to 5.25 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7420DR - 1049101-ISO7420DR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7420DR
1049101-ISO7420DR
Digital Isolators - ISO7420DR 1049101-ISO7420DR
Manufacturer: Texas Instruments Win Source Part Number: 1049101-ISO7420DR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 14ns, 14ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3.7ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V, 4.75 V to 5.25 V Rise and Fall Time: 1ns, 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049101-ISO7420DR
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 14ns, 14ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3.7ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V, 4.75 V to 5.25 V
Rise and Fall Time: 1ns, 1ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7420DR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7420DR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7420DR
Isolators - Digital Isolators ISO7420DR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7420DR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7420DR
Integrated Circuits (ICs) - Digital isolators ISO7420DR
Dual-channel, 2/0, 1-Mbps digital isolator

Dual-channel, 2/0, 1-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Isolators
Product Number 1049101-ISO7420DR ISO7420DR ISO7420DR ISO7420DR
Product Name Digital Isolators - ISO7420DR IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details