Texas Instruments Standard Linear and Logic ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7220AD

Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote
Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7220AD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7220AD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Electronic Surplus - ISO7220AD - 1190631-ISO7220AD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO7220AD
1190631-ISO7220AD
Electronic Surplus - ISO7220AD 1190631-ISO7220AD
Manufacturer: Texas Instruments Win Source Part Number: 1190631-ISO7220AD Packaging: Tube Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 475ns, 475ns Pulse Width Distortion (Maximum): 14ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 1ns, 1ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190631-ISO7220AD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 475ns, 475ns
Pulse Width Distortion (Maximum): 14ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 1ns, 1ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7220AD
Isolators - Digital Isolators ISO7220AD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7220AD 1190631-ISO7220AD ISO7220AD
Product Name ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 1Mbps 410ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Electronic Surplus - ISO7220AD Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
QuantumX MX238B Full-Bridge Amplifier + catmanAP Software Package - 1-MX238-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details