Texas Instruments Digital Isolators - ISO7720FDR ISO7720FDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190697-ISO7720FDR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.8ns, 1.9ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190697-ISO7720FDR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.8ns, 1.9ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7720FDR - 1190697-ISO7720FDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7720FDR
1190697-ISO7720FDR
Digital Isolators - ISO7720FDR 1190697-ISO7720FDR
Manufacturer: Texas Instruments Win Source Part Number: 1190697-ISO7720FDR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 1.8ns, 1.9ns

Manufacturer: Texas Instruments
Win Source Part Number: 1190697-ISO7720FDR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 85kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.9ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
Rise / Fall Time: 1.8ns, 1.9ns

Buy Now
Integrated Circuits (ICs) - Digital isolators - ISO7720FDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7720FDR
Integrated Circuits (ICs) - Digital isolators ISO7720FDR
Robust EMC, dual-channel, 2/0, reinforced digital isolator

Robust EMC, dual-channel, 2/0, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7720FDR
Isolators - Digital Isolators ISO7720FDR
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1190697-ISO7720FDR ISO7720FDR ISO7720FDR
Product Name Digital Isolators - ISO7720FDR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 606322 - RS Components, Ltd.
Specs
Outputs Analog Current Output; 0 to 10 V, 4 to 20 mA, 0 to 20 mA
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Frequency amplifier - 1-MP60 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Frequency
View Details