Dual 25Mbps Digital Isolator,ISO7221CD
Dual 25Mbps Digital Isolator,ISO7221CD
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Manufacturer: Texas Instruments
Win Source Part Number: 1190643-ISO7221CD
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 42ns, 42ns
Pulse Width Distortion (Maximum): 2ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Signal Processing, Industrial, Thermal Management
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V
Rise / Fall Time: 1ns, 1ns
DGTL ISO 2500VRMS 2CH GP 8SOIC
| RS Components, Ltd. | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Isolators | Signal Conditioners |
| Product Number | 9232414 | ISO7221CD | 1190643-ISO7221CD | ISO7221CD |
| Product Name | Digital Isolator ICs | ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 25Mbps 36ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube | Digital Isolators - ISO7221CD | Isolators - Digital Isolators |
| Signal Conditioning | SigIsol | SigIsol | SigIsol | |
| Form Factor | PC Board | |||
| Agency Approval | RoHS Compliant |