Texas Instruments Digital Isolators - ISO7320CDR ISO7320CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 777503-ISO7320CDR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM1200ARZ-RL7; ISO7320CD; HCPL-0930-500; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 777503-ISO7320CDR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM1200ARZ-RL7; ISO7320CD; HCPL-0930-500; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7320CDR - 777503-ISO7320CDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7320CDR
777503-ISO7320CDR
Digital Isolators - ISO7320CDR 777503-ISO7320CDR
Manufacturer: Texas Instruments Win Source Part Number: 777503-ISO7320CDR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.1ns Number of Channels: 2 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Categories: Isolators Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns Pulse Width Distortion (Maximum): 4ns Alternative Parts (Cross-Reference): ADUM1200ARZ-RL7; ISO7320CD; HCPL-0930-500; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 777503-ISO7320CDR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.1ns
Number of Channels: 2
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Categories: Isolators
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 57ns, 57ns
Pulse Width Distortion (Maximum): 4ns
Alternative Parts (Cross-Reference): ADUM1200ARZ-RL7; ISO7320CD; HCPL-0930-500;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7320CDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7320CDR
Integrated Circuits (ICs) - Digital isolators ISO7320CDR
Low-power, dual-channel, 2/0, 25-Mbps digital isolator

Low-power, dual-channel, 2/0, 25-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7320CDR
Isolators - Digital Isolators ISO7320CDR
DGTL ISO 3000VRMS 2CH GP 8SOIC

DGTL ISO 3000VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 777503-ISO7320CDR ISO7320CDR ISO7320CDR
Product Name Digital Isolators - ISO7320CDR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details