Texas Instruments Isolators - Digital Isolators ISO7710FQDRQ1

Description
Win Source Part Number: 1212637-ISO7710FQDRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51196-6,ISO7710F QDRQ1-ND,296-51196-1 ,296-51196-2 Base Product Number: ISO7710
Request a Quote Datasheet
Description
Win Source Part Number: 1212637-ISO7710FQDRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51196-6,ISO7710F QDRQ1-ND,296-51196-1 ,296-51196-2 Base Product Number: ISO7710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1212637-ISO7710FQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1212637-ISO7710FQDRQ1
Isolators - Digital Isolators 1212637-ISO7710FQDRQ1
Win Source Part Number: 1212637-ISO7710FQDRQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51196-6,ISO7710F QDRQ1-ND,296-51196-1 ,296-51196-2 Base Product Number: ISO7710

Win Source Part Number: 1212637-ISO7710FQDRQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51196-6,ISO7710FQDRQ1-ND,296-51196-1,296-51196-2
Base Product Number: ISO7710

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7710FQDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7710FQDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7710FQDRQ1
Automotive, robust EMC, single-channel, reinforced digital isolator

Automotive, robust EMC, single-channel, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7710FQDRQ1
Isolators - Digital Isolators ISO7710FQDRQ1
DGTL ISO 3000VRMS 1CH 8SOIC

DGTL ISO 3000VRMS 1CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1212637-ISO7710FQDRQ1 ISO7710FQDRQ1 ISO7710FQDRQ1
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details