Vishay Precision Group Schottky Diodes & Rectifiers VS-10BQ040-M3/5BT

Description
Schottky barrier diode,10BQ040 1A 40V
Request a Quote Datasheet
Description
Schottky barrier diode,10BQ040 1A 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5431566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431566
Schottky Diodes & Rectifiers 5431566
Schottky barrier diode,10BQ040 1A 40V

Schottky barrier diode,10BQ040 1A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 9194514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9194514
Schottky Diodes & Rectifiers 9194514
Schottky barrier diode,10BQ040 1A 40V

Schottky barrier diode,10BQ040 1A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 5431566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5431566P
Schottky Diodes & Rectifiers 5431566P
Schottky barrier diode,10BQ040 1A 40V

Schottky barrier diode,10BQ040 1A 40V

Supplier's Site
SMD 1A 40V Diode and Rectifier - 280-VS-10BQ040-M3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 40V Diode and Rectifier
280-VS-10BQ040-M3/5BT
SMD 1A 40V Diode and Rectifier 280-VS-10BQ040-M3/5BT
1A 40V SMB Signal Diode, Surface Mount Product overview: VS-10BQ040-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ040-M3/5B T can be used for catalog matching and distributor lookup.

1A 40V SMB Signal Diode, Surface Mount Product overview: VS-10BQ040-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ040-M3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10BQ040-M3/5BT - 1117617-VS-10BQ040-M3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ040-M3/5BT
1117617-VS-10BQ040-M3/5BT
Diodes, Rectifiers - Single - VS-10BQ040-M3/5BT 1117617-VS-10BQ040-M3/5BT
Manufacturer: Vishay Win Source Part Number: 1117617-VS-10BQ040-M 3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 115pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: VS-10BQ040 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-10BQ040HM3/5BT ; B140HB-13; B140HB-F; B140HB-13-F; Introduction Date: June 26, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117617-VS-10BQ040-M3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 115pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: VS-10BQ040
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-10BQ040HM3/5BT ; B140HB-13; B140HB-F; B140HB-13-F;
Introduction Date: June 26, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-10BQ040-M3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ040-M3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VS-10BQ040-M3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Scotty Rectifier, 1A, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 06AC2613 - Newark, An Avnet Company
Chicago, IL, United States
Scotty Rectifier, 1A, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
06AC2613
Scotty Rectifier, 1A, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 06AC2613
SCOTTY RECTIFIER, 1A, 40V, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

SCOTTY RECTIFIER, 1A, 40V, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 02AC0306 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
02AC0306
Schottky Rectifier, 1A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 02AC0306
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VS-10BQ040-M3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-10BQ040-M3/5BT
Diodes >> Schottky Barrier Diodes (SBD) VS-10BQ040-M3/5BT
40V 450mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

40V 450mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1A SMB - 884-VS-10BQ040-M3/5BT - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A SMB
884-VS-10BQ040-M3/5BT
DIODE SCHOTTKY 40V 1A SMB 884-VS-10BQ040-M3/5BT
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ040-M3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ040-M3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ040-M3/5BT
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ040-M3/5BT
Schottky Diodes & Rectifiers VS-10BQ040-M3/5BT
Schottky Diodes & Rectifiers 1A 40V Single Die Schottky Rectifier

Schottky Diodes & Rectifiers 1A 40V Single Die Schottky Rectifier

Buy Now Datasheet
Single Diodes VS-10BQ040-M3/5BT
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 5431566 5431566P 280-VS-10BQ040-M3/5BT 1117617-VS-10BQ040-M3/5BT VS-10BQ040-M3/5BTGITR-ND 06AC2613 02AC0306 VS-10BQ040-M3/5BT 884-VS-10BQ040-M3/5BT VS-10BQ040-M3/5BT VS-10BQ040-M3/5BT VS-10BQ040-M3/5BT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 1A 40V Diode and Rectifier Diodes, Rectifiers - Single - VS-10BQ040-M3/5BT Single Diodes Scotty Rectifier, 1A, 40V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 1A, 40V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 40V 1A SMB Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA Tape and Reel SMB; SMB SMB; DO-214AA (SMB) DO-214AA SMB SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data