Vishay Intertechnology, Inc. Schottky 100V 20A Diode and Rectifier VI20100SG-M3/4W

Description
DIODE SCHOTTKY 100V 20A TO262AA Product overview: VI20100SG-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 20A TO262AA Product overview: VI20100SG-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-M3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 20A Diode and Rectifier - 280-VI20100SG-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 20A Diode and Rectifier
280-VI20100SG-M3/4W
Schottky 100V 20A Diode and Rectifier 280-VI20100SG-M3/4W
DIODE SCHOTTKY 100V 20A TO262AA Product overview: VI20100SG-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-M3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 20A TO262AA Product overview: VI20100SG-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20100SG-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VI20100SG-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VI20100SG-M3/4W-ND
Single Diodes VI20100SG-M3/4W-ND
Diode Schottky 100V 20A Through Hole TO-262AA

Diode Schottky 100V 20A Through Hole TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Single - VI20100SG-M3/4W - 799061-VI20100SG-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI20100SG-M3/4W
799061-VI20100SG-M3/4W
Diodes, Rectifiers - Single - VI20100SG-M3/4W 799061-VI20100SG-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799061-VI20100SG-M3/ 4W Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 350μA @ 100V Operating Temperature - Junction: -40°C ~ 150°C Family Name: VI20100SG Categories: Discrete Semiconductor Products Manufacturer Package: TO-262AA Voltage - Forward (Vf) (Maximum) @ If: 1.07V @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VI20100SGHM3/4W ; STPS20M100SR; STPS20M120SR; STPS20SM100SR; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799061-VI20100SG-M3/4W
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VI20100SG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 1.07V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VI20100SGHM3/4W ; STPS20M100SR; STPS20M120SR; STPS20SM100SR;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VI20100SG-M3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI20100SG-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI20100SG-M3/4W
DIODE SCHOTTKY 100V 20A TO262AA

DIODE SCHOTTKY 100V 20A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI20100SG-M3/4W
Schottky Diodes & Rectifiers VI20100SG-M3/4W
Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A,100V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VI20100SG-M3/4W VI20100SG-M3/4W-ND 799061-VI20100SG-M3/4W VI20100SG-M3/4W VI20100SG-M3/4W
Product Name Schottky 100V 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VI20100SG-M3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data