Diode Array 1 Pair Common Cathode Schottky 80V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 80V 5A TO262AA
Schottky Diodes & Rectifiers 10A 80V Dual TrenchMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VIT1080C-E3/4W-ND | VIT1080C-E3/4W | VIT1080C-E3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |