Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARRAY GP 600V 5A TO263AC
RECTIFIER, DUAL, 10A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
Rectifiers 2x5A If; 600V Vr TO-263AC (SMPD)
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-10CDU06HM3/IGICT-ND | VS-10CDU06HM3/I | 95AC2448 | VS-10CDU06HM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 10A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-2 | ||
| Life Cycle Stage | Active |