Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-10BQ040HM3/5BT VS-10BQ040HM3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 902862-VS-10BQ040HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 902862-VS-10BQ040HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-10BQ040HM3 is a surface mount Schottky rectifier designed for applications requiring low forward voltage drop and compact size. It has a maximum average forward current rating of 1.0 A and a maximum reverse voltage rating of 40 V. The forward voltage drop at 1 A and 125 °C is specified at 0.38 V, making it suitable for high-frequency operations. The device can handle a peak non-repetitive surge current of 430 A for a duration of 5 Oºs. The operating temperature range is from -55 °C to +150 °C, with a maximum junction-to-ambient thermal resistance of 80 °C/W. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications. It is packaged in the DO-214AA (SMB) format, which allows for efficient surface mounting. The product is also compliant with MSL level 1, indicating it can withstand a peak soldering temperature of 260 °C. Typical applications include use in disk drives, switching power supplies, and battery charging systems.

Datasheet Summary
Powered by GS/AI

The VS-10BQ040HM3 is a surface mount Schottky rectifier designed for applications requiring low forward voltage drop and compact size. It has a maximum average forward current rating of 1.0 A and a maximum reverse voltage rating of 40 V. The forward voltage drop at 1 A and 125 °C is specified at 0.38 V, making it suitable for high-frequency operations. The device can handle a peak non-repetitive surge current of 430 A for a duration of 5 Oºs. The operating temperature range is from -55 °C to +150 °C, with a maximum junction-to-ambient thermal resistance of 80 °C/W. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications. It is packaged in the DO-214AA (SMB) format, which allows for efficient surface mounting. The product is also compliant with MSL level 1, indicating it can withstand a peak soldering temperature of 260 °C. Typical applications include use in disk drives, switching power supplies, and battery charging systems.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10BQ040HM3/5BT - 902862-VS-10BQ040HM3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ040HM3/5BT
902862-VS-10BQ040HM3/5BT
Diodes, Rectifiers - Single - VS-10BQ040HM3/5BT 902862-VS-10BQ040HM3/5BT
Manufacturer: Vishay Win Source Part Number: 902862-VS-10BQ040HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902862-VS-10BQ040HM3/5BT
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10BQ040
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-10BQ040HM3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-10BQ040HM3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-10BQ040HM3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-VS-10BQ040HM3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-VS-10BQ040HM3/5BT
Schottky 40V Diode and Rectifier 280-VS-10BQ040HM3/5BT
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ040HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ040HM3/5B T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ040HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ040HM3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ040HM3/5BT
Schottky Diodes & Rectifiers VS-10BQ040HM3/5BT
Schottky Diodes & Rectifiers Schottky - SMB-e3

Schottky Diodes & Rectifiers Schottky - SMB-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ040HM3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ040HM3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ040HM3/5BT
DIODE SCHOTTKY 40V 1A DO214AA

DIODE SCHOTTKY 40V 1A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 902862-VS-10BQ040HM3/5BT 112-VS-10BQ040HM3/5BTDKR-ND 280-VS-10BQ040HM3/5BT VS-10BQ040HM3/5BT VS-10BQ040HM3/5BT
Product Name Diodes, Rectifiers - Single - VS-10BQ040HM3/5BT Single Diodes Schottky 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SMB; DO-214AA (SMB) SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5440-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
6 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers