Manufacturer: Rohm Semiconductor
Win Source Part Number: 036409-VMZ6.8NT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD3
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Zener Diode Array 1 Pair Common Anode 6.8V 150mW VMD3
DIODE ZENER ARRAY 6.8V VMD3 Product overview: VMZ6.8NT2L from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-VMZ6.8NT2L can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 6.8V VMD3
DIODE ZENER ARRAY 6.8V VMD3
Zener Diodes 6.8V ZENER ARRAY 2 ELEMENTS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 036409-VMZ6.8NT2L | VMZ6.8NT2LTR-ND | 295-VMZ6.8NT2L | 687-VMZ6.8NT2L | VMZ6.8NT2L | VMZ6.8NT2L |
| Product Name | Diodes - Zener - Arrays - VMZ6.8NT2L | Zener Diode Arrays | 6.8V Zener Diode | DIODE ZENER ARRAY 6.8V VMD3 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Type | Zener; 1 Pair Common Anode | Zener; ZENER DIODE | ||||
| Life Cycle Stage | Active | Last Shipments; Last Time Buy | Removed; Obsolete | |||
| IR | 5.00E-4 mA | 5.00E-4 mA | 500 mA | |||
| Package | VMD3 | SOT-723 | Tape & Reel (TR) | SOT-723 | VMD3 | |
| Arrangement | Common Anode |