Vishay Precision Group Diodes, Rectifiers - Single - VS-10BQ015HM3/5BT VS-10BQ015HM3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 938750-VS-10BQ015HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938750-VS-10BQ015HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-10BQ015HM3/5BT - 938750-VS-10BQ015HM3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10BQ015HM3/5BT
938750-VS-10BQ015HM3/5BT
Diodes, Rectifiers - Single - VS-10BQ015HM3/5BT 938750-VS-10BQ015HM3/5BT
Manufacturer: Vishay Win Source Part Number: 938750-VS-10BQ015HM3 /5BT Series: Automotive, AEC-Q101 Features: Diode Schottky 15 V 1A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: 10BQ015 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938750-VS-10BQ015HM3/5BT
Series: Automotive, AEC-Q101
Features: Diode Schottky 15 V 1A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10BQ015
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 15V Diode and Rectifier - 280-VS-10BQ015HM3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V Diode and Rectifier
280-VS-10BQ015HM3/5BT
Schottky 15V Diode and Rectifier 280-VS-10BQ015HM3/5BT
Rectifier Diode, Schottky, 1 Element, 15V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ015HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015HM3/5B T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 15V V(RRM), Silicon, SMB, SIMILAR TO DO-214AA, 2 PIN Product overview: VS-10BQ015HM3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10BQ015HM3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-10BQ015HM3/5BTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Buy Now Datasheet
Single Diodes - 112-VS-10BQ015HM3/5BTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-VS-10BQ015HM3/5BTCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Buy Now Datasheet
Schottky Rect, Aec-Q101, 15V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3959 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 15V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3959
Schottky Rect, Aec-Q101, 15V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3959
SCHOTTKY RECT, AEC-Q101, 15V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:330mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 15V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:330mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 15V 1A DO214AA - 884-VS-10BQ015HM3/5BT - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 15V 1A DO214AA
884-VS-10BQ015HM3/5BT
DIODE SCHOTTKY 15V 1A DO214AA 884-VS-10BQ015HM3/5BT
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10BQ015HM3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10BQ015HM3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10BQ015HM3/5BT
DIODE SCHOTTKY 15V 1A DO214AA

DIODE SCHOTTKY 15V 1A DO214AA

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VS-10BQ015HM3/5BT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-10BQ015HM3/5BT
Diodes >> Schottky Barrier Diodes (SBD) VS-10BQ015HM3/5BT
15V 210mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

15V 210mV@1A 1A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10BQ015HM3/5BT
Schottky Diodes & Rectifiers VS-10BQ015HM3/5BT
Schottky Diodes & Rectifiers Schottky - SMB-e3

Schottky Diodes & Rectifiers Schottky - SMB-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 938750-VS-10BQ015HM3/5BT 280-VS-10BQ015HM3/5BT 112-VS-10BQ015HM3/5BTDKR-ND 60AC3959 884-VS-10BQ015HM3/5BT VS-10BQ015HM3/5BT VS-10BQ015HM3/5BT VS-10BQ015HM3/5BT
Product Name Diodes, Rectifiers - Single - VS-10BQ015HM3/5BT Schottky 15V Diode and Rectifier Single Diodes Schottky Rect, Aec-Q101, 15V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay DIODE SCHOTTKY 15V 1A DO214AA Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data