Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Diodes & Rectifiers 20A 45V Dual Trench for Solar APPs Only
SCHOTTKY RECTIFIER ARRAY, 20A, TO-262AA; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Forward Voltage Max:580mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 10A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | VIT2045CBP-M3/4W-ND | VIT2045CBP-M3/4W | 47T9591 | VIT2045CBP-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier Array, 20A, To-262Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262AA | TO-262 | |
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |