Vishay Intertechnology, Inc. Single Diodes VS-10ETF12STRLPBF

Description
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10ETF12STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10ETF12STRLPBF - 905117-VS-10ETF12STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETF12STRLPBF
905117-VS-10ETF12STRLPBF
Diodes, Rectifiers - Single - VS-10ETF12STRLPBF 905117-VS-10ETF12STRLPBF
Manufacturer: Vishay Win Source Part Number: 905117-VS-10ETF12STR LPBF Features: Diode Standard 1200 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 10ETF12 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905117-VS-10ETF12STRLPBF
Features: Diode Standard 1200 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 10ETF12
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
1.2KV 10A Diode and Rectifier - 280-VS-10ETF12STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A Diode and Rectifier
280-VS-10ETF12STRLPBF
1.2KV 10A Diode and Rectifier 280-VS-10ETF12STRLPBF
DIODE GEN PURP 1.2KV 10A TO263AB Product overview: VS-10ETF12STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12STRLPB F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 10A TO263AB Product overview: VS-10ETF12STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETF12STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETF12STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETF12STRLPBF
DIODE GEN PURP 1.2KV 10A TO263AB

DIODE GEN PURP 1.2KV 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-10ETF12STRLPBF-ND 905117-VS-10ETF12STRLPBF 280-VS-10ETF12STRLPBF VS-10ETF12STRLPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10ETF12STRLPBF 1.2KV 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Diode Standard 1200 V 10A Surface Mount TO-263AB (D²PAK)
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data