Zener Diode 42.5V 500mW Surface Mount SOD-80 QuadroMELF
DIODE ZENER 42.5V 500MW SOD80
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | VLZ43-GS08-ND | VLZ43-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 |