Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Schottky Diodes & Rectifiers 20A 80V Dual TrenchMOS
DIODE ARR SCHOTT 80V 10A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VIT2080C-E3/4W-ND | VIT2080C-E3/4W | VIT2080C-E3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |