Diode Schottky 60V 15A Through Hole TO-262AA
Rectifiers 30A,60V,TRENCH SKY RECT.
DIODE SCHOTTKY 60V 15A TO262AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VIT3060G-M3/4W-ND | VIT3060G-M3/4W | VIT3060G-M3/4W |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |