The Vishay Rectifier, Dual, 10A, 600V, TO-263AC (part number 95AC2447) features a maximum repetitive reverse voltage of 600V and an average forward current rating of 10A. It is designed with a dual common cathode configuration, providing a low forward voltage drop of up to 1.5V. The device exhibits a reverse recovery time of 35 ns, making it suitable for applications requiring fast switching. The maximum junction temperature is rated at 175 °C, ensuring reliability under high-temperature conditions. This rectifier is compliant with RoHS standards and is intended for use in power factor correction (PFC), boost converters, and other AC/DC applications. Its low leakage current and optimized performance characteristics make it a viable option for engineers seeking efficient rectification solutions.
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 600V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Rectifiers 2x5A If; 600V Vr TO-263AC (SMPD)
RECTIFIER, DUAL, 10A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 600V 5A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-10CDU06-M3/IGIDKR-ND | VS-10CDU06-M3/I | 95AC2447 | VS-10CDU06-M3/I |
| Product Name | Diode Arrays | Rectifiers | Rectifier, Dual, 10A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-2 | D2PAK | |
| RoHS Compliant | RoHS |