Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOT 150V 15A TO262AA
Rectifiers 30A,150V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VI30150C-M3/4W-ND | VI30150C-M3/4W | VI30150C-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |