DIODE GEN PURP 600V 10A TO220AC Product overview: VS-10ETF06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETF06-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 10A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 938751-VS-10ETF06-M3
Features: Diode Standard 600 V 10A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: 10ETF06
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers New Input Diodes - TO-220-e3
DIODE GEN PURP 600V 10A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 2085-VS-10ETF06-M3 | VS-10ETF06-M3-ND | 938751-VS-10ETF06-M3 | VS-10ETF06-M3 | VS-10ETF06-M3 |
| Product Name | 600V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-10ETF06-M3 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220-2 | ||||
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Tj | -40 to 150 C (-40 to 302 F) |