Manufacturer: Vishay
Win Source Part Number: 1000878-VS-10CWH02FN
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 21ns
Current - Reverse Leakage @ Vr: 4μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE 10 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-10CWH02FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10CWH02FNTR-M
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE, ULTRA FAST, 10A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:27ns; Forward Surge Current:80A RoHS Compliant: Yes
Rectifiers Hyperfast 2X5A 200V 23ns
DIODE ARRAY GP 200V 10A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 1000878-VS-10CWH02FNTR-M3 | 280-VS-10CWH02FNTR-M3 | VS-10CWH02FNGICT-ND | 94T2856 | VS-10CWH02FNTR-M3 | VS-10CWH02FNTR-M3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-10CWH02FNTR-M3 | 10 A 200 V DPAK Diode and Rectifier | Diode Arrays | Diode, Ultra Fast, 10A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | |||||
| IR | 0.0040 mA |