Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760161-VS-10ETF12PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 310ns
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETF12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.33V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): MUR10120E; FRA1007G; FRA1007G C0;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 10A Through Hole TO-220AC
DIODE GEN PURP 1.2KV 10A TO220AC Product overview: VS-10ETF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF12PBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 10A TO220AC
FAST DIODE, 10A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 760161-VS-10ETF12PBF | VS-10ETF12PBFGI-ND | 280-VS-10ETF12PBF | VS-10ETF12PBF | 30K5971 |
| Product Name | Diodes, Rectifiers - Single - VS-10ETF12PBF | Single Diodes | 1.2KV 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 10A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||
| VF | 1.33 volts | 1.33 volts | 1.33 volts | ||
| VR | 1200 volts | ||||
| trr | 310 ns | 310 ns | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |