Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 1000877-VS-10CTQ150S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE ARR SCHOTT 150V 5A TO263AB Product overview: VS-10CTQ150STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-10CTQ150STRRP
DIODE ARR SCHOTT 150V 5A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-10CTQ150STRRPBF-ND | 1000877-VS-10CTQ150STRRPBF | 286-VS-10CTQ150STRRPBF | VS-10CTQ150STRRPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-10CTQ150STRRPBF | 150V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape & Reel (TR) | D2PAK |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |