Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 10A TO263AB Product overview: VS-10ETF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETF06SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 853701-VS-10ETF06SPB
Features: Diode 600 V
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: 10ETF06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-10ETF06SPBF-ND, VS-10ETF06SPBFGI
DIODE GEN PURP 600V 10A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-10ETF06SPBFGI-ND | 280-VS-10ETF06SPBF | 853701-VS-10ETF06SPBF | VS-10ETF06SPBF |
| Product Name | Single Diodes | 600V 10A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10ETF06SPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | Tube | |||
| RoHS Compliant | RoHS |