Vishay Intertechnology, Inc. Single Diodes VI20120S-E3/4W

Description
Diode Schottky 120V 20A Through Hole TO-262AA
Request a Quote Datasheet
Description
Diode Schottky 120V 20A Through Hole TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VI20120S-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VI20120S-E3/4WGI-ND
Single Diodes VI20120S-E3/4WGI-ND
Diode Schottky 120V 20A Through Hole TO-262AA

Diode Schottky 120V 20A Through Hole TO-262AA

Buy Now Datasheet
Schottky 120V 20A Diode and Rectifier - 280-VI20120S-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 20A Diode and Rectifier
280-VI20120S-E3/4W
Schottky 120V 20A Diode and Rectifier 280-VI20120S-E3/4W
DIODE SCHOTTKY 120V 20A TO262AA Product overview: VI20120S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20120S-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 20A TO262AA Product overview: VI20120S-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VI20120S-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VI20120S-E3/4W - 1279249-VI20120S-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VI20120S-E3/4W
1279249-VI20120S-E3/4W
Diodes, Rectifiers - Single - VI20120S-E3/4W 1279249-VI20120S-E3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279249-VI20120S-E3/ 4W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262AA Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.12V at 20A Current - Reverse Leakage at Vr: 300μA at 120V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279249-VI20120S-E3/4W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262AA
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.12V at 20A
Current - Reverse Leakage at Vr: 300μA at 120V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VI20120S-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VI20120S-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VI20120S-E3/4W
DIODE SCHOTTKY 120V 20A TO262AA

DIODE SCHOTTKY 120V 20A TO262AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VI20120S-E3/4W
Schottky Diodes & Rectifiers VI20120S-E3/4W
Schottky Diodes & Rectifiers 20 Amp 120 Volt

Schottky Diodes & Rectifiers 20 Amp 120 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number VI20120S-E3/4WGI-ND 280-VI20120S-E3/4W 1279249-VI20120S-E3/4W VI20120S-E3/4W VI20120S-E3/4W
Product Name Single Diodes Schottky 120V 20A Diode and Rectifier Diodes, Rectifiers - Single - VI20120S-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data