Manufacturer: Vishay
Win Source Part Number: 057303-VLZ24-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE ZENER 24V 500MW SOD80 Product overview: VLZ24-GS08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-VLZ24-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 24V 500mW Surface Mount SOD-80 QuadroMELF
DIODE ZENER 24V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 057303-VLZ24-GS08 | 287-VLZ24-GS08 | VLZ24-GS08-ND | VLZ24-GS08 |
| Product Name | Diodes - Zener - Single - VLZ24-GS08 | 24V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | Tape & Reel (TR) | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| VZ | 24 volts | 24 volts | ||
| ZZT | 35 ohms | 35 ohms | 35 ohms |